The Diodes Inc. Dual N-Channel MOSFET, part number 68AH9538, features a maximum drain-source voltage of 20V and a continuous drain current rating of 540mA at 25°C, decreasing to 390mA at 85°C. It is housed in an ultra-small SOT563 surface mount package, making it suitable for space-constrained applications. The device has a low on-resistance of 0.55Ω at a gate-source voltage of 4.5V and supports fast switching speeds, with a turn-on delay time of 8ns. It operates within a temperature range of -55°C to +150°C and is fully RoHS compliant, ensuring it meets environmental standards. The MOSFET is also ESD protected and is classified as a "Green" device, being halogen and antimony-free. This product is appropriate for automotive applications that require specific change control, as it is manufactured in IATF 16949 certified facilities.
MOSFET 2N-CH 20V 0.54A SOT563
MOSFET 2N-CH 20V 0.54A SOT563
MOSFET 2N-CH 20V 0.54A SOT563
Win Source Part Number: 1376827-DMN2004VK-7B
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: DMN2004
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 540mA (Ta)
Rds On (Max) @ Id, Vgs: 550mOhm @ 540mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds: 150pF @ 16V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
ECCN: EAR99
Power - Max: 250mW (Ta)
Configuration: 2 N-Channel (Dual)
MOSFET 2N-CH 20V 0.54A SOT563 Product overview: DMN2004VK-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.54A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2004VK-7B can be used for catalog matching and distributor lookup.
MOSFET, DUAL N-CH, 0.54A, 20V, 150DEG C ROHS COMPLIANT: YES
MOSFET 2N-CH 20V 0.54A SOT563
MOSFET BVDSS: 8V~24V SOT563 T&R
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2004VK-7BTR-ND | 1376827-DMN2004VK-7B | 289-DMN2004VK-7B | 68AH9538 | DMN2004VK-7B | DMN2004VK-7B |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | 20V 0.54A MOSFET Transistor | Mosfet, Dual N-Ch, 0.54A, 20V, 150Deg C Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 | SOT3 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |