DIODES Incorporated Single FETs, MOSFETs DMN1014UFDF-7

Description
N-Channel 12V 8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 12V 8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN1014UFDF-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1014UFDF-7-ND
Single FETs, MOSFETs DMN1014UFDF-7-ND
N-Channel 12V 8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 12V 8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1014UFDF-7 - 868923-DMN1014UFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1014UFDF-7
868923-DMN1014UFDF-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1014UFDF-7 868923-DMN1014UFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868923-DMN1014UFDF-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DMN1014 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type F) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868923-DMN1014UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 8A (Ta) 700mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN1014
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
12V 8A MOSFET Transistor
278-DMN1014UFDF-7
12V 8A MOSFET Transistor 278-DMN1014UFDF-7
MOSFET N-CH 12V 8A 6UDFN Product overview: DMN1014UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1014UFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 8A 6UDFN Product overview: DMN1014UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1014UFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1014UFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1014UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1014UFDF-7
MOSFET N-CH 12V 8A 6UDFN

MOSFET N-CH 12V 8A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN1014UFDF-7-ND 868923-DMN1014UFDF-7 278-DMN1014UFDF-7 DMN1014UFDF-7 DMN1014UFDF-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1014UFDF-7 12V 8A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 6-UDFN Exposed Pad SOT3; U-DFN2020-6 (Type F) Tape & Reel (TR) Surface Mount
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data