DIODES Incorporated FET, MOSFET Arrays DMHT6016LFJ-13

Description
Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12
Request a Quote Datasheet
Description
Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMHT6016LFJ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHT6016LFJ-13DIDKR-ND
FET, MOSFET Arrays DMHT6016LFJ-13DIDKR-ND
Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12

Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12

Buy Now Datasheet
FET, MOSFET Arrays - DMHT6016LFJ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHT6016LFJ-13DITR-ND
FET, MOSFET Arrays DMHT6016LFJ-13DITR-ND
Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12

Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12

Buy Now Datasheet
FET, MOSFET Arrays - DMHT6016LFJ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMHT6016LFJ-13DICT-ND
FET, MOSFET Arrays DMHT6016LFJ-13DICT-ND
Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12

Mosfet Array 4 N-Channel 14.8A (Ta) Surface Mount V-DFN5045-12

Buy Now Datasheet
Singapore, Singapore
60V 14.8A MOSFET Transistor
289-DMHT6016LFJ-13
60V 14.8A MOSFET Transistor 289-DMHT6016LFJ-13
MOSFET 4N-CH 60V 14.8A 12VDFN Product overview: DMHT6016LFJ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHT6016LFJ-13 can be used for catalog matching and distributor lookup.

MOSFET 4N-CH 60V 14.8A 12VDFN Product overview: DMHT6016LFJ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMHT6016LFJ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMHT6016LFJ-13
Triode/MOS Tube/Transistor >> MOSFETs DMHT6016LFJ-13
60V 14.8A 1.16W 22mΩ@10V,10A 3V@250uA 4PCSN-Channel VDFN5045-12 MOSFETs ROHS

60V 14.8A 1.16W 22mΩ@10V,10A 3V@250uA 4PCSN-Channel VDFN5045-12 MOSFETs ROHS

Supplier's Site Datasheet
FET, MOSFET Arrays - DMHT6016LFJ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMHT6016LFJ-13
FET, MOSFET Arrays DMHT6016LFJ-13
MOSFET 4 N-CH 14.8A VDFN5045-12

MOSFET 4 N-CH 14.8A VDFN5045-12

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMHT6016LFJ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMHT6016LFJ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMHT6016LFJ-13
MOSFET 4N-CH 60V 14.8A 12VDFN

MOSFET 4N-CH 60V 14.8A 12VDFN

Supplier's Site
Mosfet, N-Ch, 60V, 10.6A Rohs Compliant Diodes Inc. - 28AK8438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 10.6A Rohs Compliant Diodes Inc.
28AK8438
Mosfet, N-Ch, 60V, 10.6A Rohs Compliant Diodes Inc. 28AK8438
MOSFET, N-CH, 60V, 10.6A ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 10.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMHT6016LFJ-13DIDKR-ND 289-DMHT6016LFJ-13 DMHT6016LFJ-13 DMHT6016LFJ-13 DMHT6016LFJ-13 DMHT6016LFJ-13 28AK8438
Product Name FET, MOSFET Arrays 60V 14.8A MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 10.6A Rohs Compliant Diodes Inc.
Package Type 12-VDFN Exposed Pad Tape & Reel (TR) 12-VDFN Exposed Pad 12-VDFN Exposed Pad TO-3
Polarity N-Channel N-Channel N-Channel; 4 N-Channel (Full Bridge)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 1.16 milliwatts 1160 milliwatts
Unlock Full Specs
to access all available technical data