DIODES Incorporated Single FETs, MOSFETs DMG7401SFG-7

Description
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG7401SFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7401SFG-7DICT-ND
Single FETs, MOSFETs DMG7401SFG-7DICT-ND
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG7401SFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7401SFG-7DITR-ND
Single FETs, MOSFETs DMG7401SFG-7DITR-ND
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMG7401SFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG7401SFG-7DIDKR-ND
Single FETs, MOSFETs DMG7401SFG-7DIDKR-ND
P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

P-Channel 30V 9.8A (Ta) 940mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 9.8A MOSFET Transistor
278-DMG7401SFG-7
30V 9.8A MOSFET Transistor 278-DMG7401SFG-7
MOSFET P-CH 30V 9.8A PWRDI3333-8 Product overview: DMG7401SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7401SFG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.8A PWRDI3333-8 Product overview: DMG7401SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG7401SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7401SFG-7 - 1033688-DMG7401SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7401SFG-7
1033688-DMG7401SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7401SFG-7 1033688-DMG7401SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033688-DMG7401SFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 940mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 2987pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 20V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033688-DMG7401SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 940mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 2987pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 20V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG7401SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG7401SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG7401SFG-7
MOSFET P-CH 30V 9.8A PWRDI3333-8

MOSFET P-CH 30V 9.8A PWRDI3333-8

Supplier's Site
Single FETs, MOSFETs - DMG7401SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG7401SFG-7
Single FETs, MOSFETs DMG7401SFG-7
MOSFET P-CH 30V 9.8A PWRDI3333-8

MOSFET P-CH 30V 9.8A PWRDI3333-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMG7401SFG-7DICT-ND 278-DMG7401SFG-7 1033688-DMG7401SFG-7 DMG7401SFG-7 DMG7401SFG-7
Product Name Single FETs, MOSFETs 30V 9.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG7401SFG-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; PowerDI3333-8 8-PowerVDFN 8-PowerVDFN
PD 940 milliwatts 940 milliwatts 940 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
N-Channel 75A 40V 0.0055ohm MOSFET Transistor - 278-AUIRF4104STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers