DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N65CT DMG4N65CT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168080-DMG4N65CT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168080-DMG4N65CT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N65CT - 1168080-DMG4N65CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N65CT
1168080-DMG4N65CT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N65CT 1168080-DMG4N65CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1168080-DMG4N65CT Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168080-DMG4N65CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - DMG4N65CTDI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG4N65CTDI-ND
Single FETs, MOSFETs DMG4N65CTDI-ND
N-Channel 650V 4A (Tc) 2.19W (Ta) Through Hole TO-220-3

N-Channel 650V 4A (Tc) 2.19W (Ta) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
650V 4A TO220 MOSFET Transistor
278-DMG4N65CT
650V 4A TO220 MOSFET Transistor 278-DMG4N65CT
MOSFET N CH 650V 4A TO220-3 Product overview: DMG4N65CT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4N65CT can be used for catalog matching and distributor lookup.

MOSFET N CH 650V 4A TO220-3 Product overview: DMG4N65CT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4N65CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4N65CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4N65CT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4N65CT
MOSFET N CH 650V 4A TO220-3

MOSFET N CH 650V 4A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1168080-DMG4N65CT DMG4N65CTDI-ND 278-DMG4N65CT DMG4N65CT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4N65CT Single FETs, MOSFETs 650V 4A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT3 TO-220; TO-220-3 Tube 900 pF @ 25 V
Polarity N-Channel
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products