Mosfet Array 2 N-Channel (Dual) 30V 9.5A 1.19W Surface Mount 8-SO
MOSFET 2N-CH 30V 9.5A 8SO Product overview: DMG4932LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG4932LSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 110392-DMG4932LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.19W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.5A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1932pF @ 15V
Maximum Rds On at Id,Vgs: 15 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): SI4830CDY-T1-E3; IRF7904PBF; AO4916;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET 2N-CH 30V 9.5A 8SO
MOSFET 2N-CH 30V 9.5A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMG4932LSD-13DITR-ND | 289-DMG4932LSD-13 | 110392-DMG4932LSD-13 | 233-DMG4932LSD-13 | DMG4932LSD-13 |
| Product Name | FET, MOSFET Arrays | 30V 9.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4932LSD-13 | MOSFET 2N-CH 30V 9.5A 8SO | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Cut Tape (CT) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| Polarity | N-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts |