DIODES Incorporated 30V 8.8A MOSFET Transistor DMG4710SSS-13

Description
MOSFET N-CH 30V 8.8A 8SOP Product overview: DMG4710SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4710SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 8.8A 8SOP Product overview: DMG4710SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4710SSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8.8A MOSFET Transistor
278-DMG4710SSS-13
30V 8.8A MOSFET Transistor 278-DMG4710SSS-13
MOSFET N-CH 30V 8.8A 8SOP Product overview: DMG4710SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4710SSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.8A 8SOP Product overview: DMG4710SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG4710SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4710SSS-13 - 105229-DMG4710SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4710SSS-13
105229-DMG4710SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4710SSS-13 105229-DMG4710SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 105229-DMG4710SSS-13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 1.54W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8.8A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1849pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 12.5 mOhm @ 11.7A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105229-DMG4710SSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 1.54W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.8A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1849pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 11.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG4710SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG4710SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG4710SSS-13
MOSFET N-CH 30V 8.8A 8SOP

MOSFET N-CH 30V 8.8A 8SOP

Supplier's Site
MOSFET MOSFET N-CHANNEL - 233-DMG4710SSS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET MOSFET N-CHANNEL
233-DMG4710SSS-13
MOSFET MOSFET N-CHANNEL 233-DMG4710SSS-13
MOSFET MOSFET N-CHANNEL

MOSFET MOSFET N-CHANNEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG4710SSS-13 105229-DMG4710SSS-13 DMG4710SSS-13 233-DMG4710SSS-13
Product Name 30V 8.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4710SSS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CHANNEL
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts
PD 2800 milliwatts 1540 milliwatts 1540 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type -55degC ~ 175degC (TJ)
Packing Method Tube; Tube
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details