DIODES Incorporated Single FETs, MOSFETs DMG3406L-13

Description
N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMG3406L-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3406L-13DITR-ND
Single FETs, MOSFETs DMG3406L-13DITR-ND
N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3406L-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3406L-13DIDKR-ND
Single FETs, MOSFETs DMG3406L-13DIDKR-ND
N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3406L-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3406L-13DICT-ND
Single FETs, MOSFETs DMG3406L-13DICT-ND
N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.6A (Ta) 770mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.6A SOT23 MOSFET Transistor
278-DMG3406L-13
30V 3.6A SOT23 MOSFET Transistor 278-DMG3406L-13
MOSFET N-CH 30V 3.6A SOT23 Product overview: DMG3406L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3406L-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.6A SOT23 Product overview: DMG3406L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3406L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1027468-DMG3406L-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1027468-DMG3406L-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1027468-DMG3406L-13
Win Source Part Number: 1027468-DMG3406L-13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 50mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 770mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 11.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 495 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CPH3448-TL-W; DMP3056L-7; DMP3099L-13; DMG3402L-7; FDN372S; IRLML9301TRPBFDMG340 6L13; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMG3406L-13DIDKR,DMG 3406L-13DI,DMG3406L- 13DICT,DMG3406L-13DI TR,DMG3406L-13DI-ND Base Product Number: DMG3406 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1027468-DMG3406L-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta)
Rds On (Max) @ Id, Vgs: 50mOhm @ 3.6A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 770mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 11.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 495 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CPH3448-TL-W; DMP3056L-7; DMP3099L-13; DMG3402L-7; FDN372S; IRLML9301TRPBFDMG3406L13;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMG3406L-13DIDKR,DMG3406L-13DI,DMG3406L-13DICT,DMG3406L-13DITR,DMG3406L-13DI-ND
Base Product Number: DMG3406
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 30V, 3.6A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8405 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.6A, Sot-23 Rohs Compliant Diodes Inc.
28AK8405
Mosfet, N-Ch, 30V, 3.6A, Sot-23 Rohs Compliant Diodes Inc. 28AK8405
MOSFET, N-CH, 30V, 3.6A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3.6A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3406L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3406L-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3406L-13
MOSFET N-CH 30V 3.6A SOT23

MOSFET N-CH 30V 3.6A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG3406L-13
Triode/MOS Tube/Transistor >> MOSFETs DMG3406L-13
30V 3.6A 50mΩ@10V,3.6A 770mW 2V@250uA N Channel SOT-23 MOSFETs ROHS

30V 3.6A 50mΩ@10V,3.6A 770mW 2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG3406L-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3406L-13
Single FETs, MOSFETs DMG3406L-13
MOSFET N-CH 30V 3.6A SOT23

MOSFET N-CH 30V 3.6A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 50mOhm 10V 3.6A

MOSFET 30V N-Ch Enh Mode 50mOhm 10V 3.6A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMG3406L-13DITR-ND 278-DMG3406L-13 1027468-DMG3406L-13 28AK8405 DMG3406L-13 DMG3406L-13 DMG3406L-13 DMG3406L-13
Product Name Single FETs, MOSFETs 30V 3.6A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 30V, 3.6A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 TO-3; SOT23 11.2 nC @ 10 V SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 770 milliwatts 770 milliwatts 770 milliwatts 770 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
FET, MOSFET Arrays - AUIRF9952Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers