DIODES Incorporated Single FETs, MOSFETs DMG3402LQ-13

Description
MOSFET N-CH 30V 4A SOT23
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMG3402LQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3402LQ-13DKR-ND
Single FETs, MOSFETs 31-DMG3402LQ-13DKR-ND
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG3402LQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3402LQ-13CT-ND
Single FETs, MOSFETs 31-DMG3402LQ-13CT-ND
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG3402LQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG3402LQ-13TR-ND
Single FETs, MOSFETs 31-DMG3402LQ-13TR-ND
N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3402LQ-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3402LQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3402LQ-13
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMG3402LQ-13DKR-ND DMG3402LQ-13 DMG3402LQ-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
N-Channel 160A 40V 0.0037ohm MOSFET Transistor - 278-AUIRF1404ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers