Mosfet Array 2 N-Channel (Dual) 60V 410mA 580mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 410mA 580mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 60V 410mA 580mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 080563-DMG1026UV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 580mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 410mA
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 0.45nC @ 10V
Max Input Capacitance: 32pF @ 25V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 60V 0.41A SOT563 Product overview: DMG1026UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.41A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG1026UV-7 can be used for catalog matching and distributor lookup.
MOSFET, DUAL N-CH, 60V, 0.41A, SOT563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:410mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes
MOSFET 2N-CH 60V 0.41A SOT563
MOSFET 2N-CH 60V 0.41A SOT-563
MOSFET MOSFET BVDSS: 41V-60 1V-60V,SOT563,3K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMG1026UV-7DITR-ND | 080563-DMG1026UV-7 | 289-DMG1026UV-7 | 07AH3737 | DMG1026UV-7 | DMG1026UV-7 | DMG1026UV-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1026UV-7 | 60V 0.41A MOSFET Transistor | Mosfet, Dual N-Ch, 60V, 0.41A, Sot563; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | SOT-563, SOT-666 | SOT3; SOT-563 | Tape & Reel (TR) | TO-3 | SOT-563, SOT-666 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 580 milliwatts | 580 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |