DMC62D3SVQ-13 is a complementary pair enhancement mode MOSFET in an SOT563 surface-mount package, featuring an N-channel and P-channel device for automotive-grade switching applications. The N-channel MOSFET has a 60V drain-source breakdown voltage, with on-resistance of 1.7Ω at VGS = 10V and 3Ω at VGS = 4.5V. The P-channel device has a -60V breakdown voltage and an on-resistance of 8Ω at VGS = -5V. Both devices support continuous drain currents of 510mA and -244mA respectively, and are rated for 0.8W total power dissipation with a junction-to-ambient thermal resistance of 140°C/W when mounted on a recommended PCB layout. The device is AEC-Q101 qualified, RoHS compliant, and constructed in a 'Green' molding compound with UL 94V-0 flammability rating. It is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET BVDSS: 41V~60V SOT563 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D3SVQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |