DIODES Incorporated 60V 0.571A MOSFET Transistor DMC62D0SVQ-7

Description
MOSFET N/P-CH 60V 0.571A SOT563 Product overview: DMC62D0SVQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.571A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.571A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC62D0SVQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 60V 0.571A SOT563 Product overview: DMC62D0SVQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.571A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.571A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC62D0SVQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.571A MOSFET Transistor
289-DMC62D0SVQ-7
60V 0.571A MOSFET Transistor 289-DMC62D0SVQ-7
MOSFET N/P-CH 60V 0.571A SOT563 Product overview: DMC62D0SVQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.571A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.571A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC62D0SVQ-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 60V 0.571A SOT563 Product overview: DMC62D0SVQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.571A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.571A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC62D0SVQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC62D0SVQ-7 - 917136-DMC62D0SVQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC62D0SVQ-7
917136-DMC62D0SVQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC62D0SVQ-7 917136-DMC62D0SVQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917136-DMC62D0SVQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel Complementary 60V, 50V 571mA (Ta), 304mA (Ta) 510mW (Ta) Surface Mount SOT-563 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMC62D0SVQ-7-ND, DMC62D0SVQ-7DITR, DMC62D0SVQ-7DIDKR, DMC62D0SVQ-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 917136-DMC62D0SVQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 60V, 50V 571mA (Ta), 304mA (Ta) 510mW (Ta) Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMC62D0SVQ-7-ND, DMC62D0SVQ-7DITR, DMC62D0SVQ-7DIDKR, DMC62D0SVQ-7DICT

Buy Now Datasheet
FET, MOSFET Arrays - DMC62D0SVQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC62D0SVQ-7
FET, MOSFET Arrays DMC62D0SVQ-7
MOSFET BVDSS: 41V 60V SOT563 T&R

MOSFET BVDSS: 41V 60V SOT563 T&R

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC62D0SVQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC62D0SVQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC62D0SVQ-7
MOSFET N/P-CH 60V 0.571A SOT563

MOSFET N/P-CH 60V 0.571A SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMC62D0SVQ-7 917136-DMC62D0SVQ-7 DMC62D0SVQ-7 DMC62D0SVQ-7 DMC62D0SVQ-7
Product Name 60V 0.571A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC62D0SVQ-7 FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel Complementary
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 60 to 50 volts
PD 840 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details