DIODES Incorporated FET, MOSFET Arrays DMC3400SDW-13

Description
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC3400SDW-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3400SDW-13DITR-ND
FET, MOSFET Arrays DMC3400SDW-13DITR-ND
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363

Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMC3400SDW-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3400SDW-13DIDKR-ND
FET, MOSFET Arrays DMC3400SDW-13DIDKR-ND
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363

Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMC3400SDW-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC3400SDW-13DICT-ND
FET, MOSFET Arrays DMC3400SDW-13DICT-ND
Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363

Mosfet Array N and P-Channel 30V 650mA, 450mA 310mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
30V 0.65A MOSFET Transistor
289-DMC3400SDW-13
30V 0.65A MOSFET Transistor 289-DMC3400SDW-13
MOSFET N/P-CH 30V 0.65A SOT363 Product overview: DMC3400SDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3400SDW-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 0.65A SOT363 Product overview: DMC3400SDW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3400SDW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324462-DMC3400SDW-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324462-DMC3400SDW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324462-DMC3400SDW-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324462-DMC3400SDW-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount FET Type: N and P-Channel FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 650mA, 450mA Rds On (Max) @ Id, Vgs: 400mOhm @ 590mA, 10V Vgs(th) (Max) @ Id: 1.6V @ 250µA Power - Max: 310mW Supplier Device Package: SOT-363 Gate Charge (Qg) (Max) @ Vgs: 1.4nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 55pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMC3400SDW-13DI,DMC3 400SDW-13DI-ND,DMC34 00SDW-13DITR,DMC3400 SDW-13DICT,DMC3400SD W-13DIDKR Base Product Number: DMC3400 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324462-DMC3400SDW-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 650mA, 450mA
Rds On (Max) @ Id, Vgs: 400mOhm @ 590mA, 10V
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power - Max: 310mW
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 1.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 55pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMC3400SDW-13DI,DMC3400SDW-13DI-ND,DMC3400SDW-13DITR,DMC3400SDW-13DICT,DMC3400SDW-13DIDKR
Base Product Number: DMC3400
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC3400SDW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC3400SDW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC3400SDW-13
MOSFET N/P-CH 30V 0.65A SOT363

MOSFET N/P-CH 30V 0.65A SOT363

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Comp Pair Enh 20Vgs 55pF 0.6nC

MOSFET 30V Comp Pair Enh 20Vgs 55pF 0.6nC

Buy Now Datasheet
FET, MOSFET Arrays - DMC3400SDW-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC3400SDW-13
FET, MOSFET Arrays DMC3400SDW-13
MOSFET N/P-CH 30V SOT363

MOSFET N/P-CH 30V SOT363

Supplier's Site Datasheet
Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc. - 07AH3730 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc.
07AH3730
Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc. 07AH3730
MOSFET, N/P-CH, 30V, 0.65A, SOT363; Transistor Polarity:N and P Complement; Continuous Drain Current Id:650mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes

MOSFET, N/P-CH, 30V, 0.65A, SOT363; Transistor Polarity:N and P Complement; Continuous Drain Current Id:650mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc. - 07AH3731 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc.
07AH3731
Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc. 07AH3731
MOSFET, N/P-CH, 30V, 0.65A, SOT363; Transistor Polarity:N and P Complement; Continuous Drain Current Id:650mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes

MOSFET, N/P-CH, 30V, 0.65A, SOT363; Transistor Polarity:N and P Complement; Continuous Drain Current Id:650mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMC3400SDW-13DITR-ND 289-DMC3400SDW-13 1324462-DMC3400SDW-13 DMC3400SDW-13 DMC3400SDW-13 DMC3400SDW-13 07AH3730
Product Name FET, MOSFET Arrays 30V 0.65A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, N/p-Ch, 30V, 0.65A, Sot363; Transistor Polarity Diodes Inc.
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 390 milliwatts
Unlock Full Specs
to access all available technical data