Manufacturer: Diodes Incorporated
Win Source Part Number: 806713-DMC3016LNS-7
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel Complementary
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 1.3W
Supplier Device Package: PowerDI3333-8
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
Rds On (Maximum) at Id, Vgs: 16mOhm at 7A, 10V, 28mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 9.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1184pF at 15V, 1188pF at 15V
Current - Continuous Drain (Id) at 25°C: 9A , 6.8A
Vgs(th) (Maximum) at Id: 2V at 250μA
MOSFET N/P-CH 30V 9A PWRDI3333
MOSFET N/P-CH 30V 9A PWRDI3333
Mosfet Array N and P-Channel Complementary 30V 9A (Ta), 6.8A (Ta) 1.3W (Ta) Surface Mount PowerDI3333-8
MOSFET N/P-CH 30V 9A PWRDI3333 Product overview: DMC3016LNS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC3016LNS-7 can be used for catalog matching and distributor lookup.
MOSFET, N & P-CH, 30V, 9A, POWERDI 3333; Transistor Polarity:N and P Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; PowerRoHS Compliant: Yes
MOSFET N/P-CH 30V 9A PWRDI3333
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 806713-DMC3016LNS-7 | 31-DMC3016LNS-7DKR-ND | 289-DMC3016LNS-7 | 12AC0697 | DMC3016LNS-7 | DMC3016LNS-7 |
| Product Name | FETs - Arrays - DMC3016LNS-7 | FET, MOSFET Arrays | 30V 9A MOSFET Transistor | Mosfet, N & P-Ch, 30V, 9A, Powerdi 3333; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 8-PowerVDFN | Tape & Reel (TR) | TO-3 | Automotive | |
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Grade / Operating Range | Automotive |