The DMC3009LPDWQ is a complementary pair of enhancement mode MOSFETs in a PowerDI5060-8/SWP (Type UXD) package, designed for automotive applications requiring robust performance in motor controls, power management, and DC-DC converters. The N-channel device has a 30V drain-source breakdown voltage and a maximum on-resistance of 13mΩ at 10V gate-source bias, while the P-channel device has a -30V rating and a maximum on-resistance of 15mΩ at -10V. Both devices feature wettable flanks for optical inspection, are RoHS compliant, and meet AEC-Q101 qualification standards. The package is molded plastic with a UL 94 V-0 flammability rating, moisture sensitivity level 1, and a weight of approximately 0.097 grams.
MOSFET BVDSS: 25V~30V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC3009LPDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |