The DMC2710UVQ-13 is a complementary pair enhancement mode MOSFET in an SOT563 package, designed for high-efficiency power management in battery-operated systems and relay drivers. It features an N-channel with 20V drain-source voltage and 1.1A continuous drain current at +25°C, and a P-channel with -20V drain-source voltage and -0.8A continuous drain current. The device has low on-resistance (0.4Ω at VGS=4.5V for N-channel, 0.7Ω at VGS=-4.5V for P-channel), low gate threshold voltage (N-channel <1V, P-channel >-1V), and is ESD protected. It is available in tape and reel packaging with 10,000 units per carrier. The part is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020. The package dimensions are 1.60mm x 1.20mm x 0.60mm, with a weight of approximately 0.006 grams.
MOSFET N/P-CH 20V 1.1A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC2710UVQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |