The DMC2400UVQ is a complementary pair enhancement mode MOSFET in an SOT563 surface mount package, designed for high-efficiency power management applications such as battery-operated systems and load switches. It features an N-channel MOSFET with a 20V drain-source voltage rating and a P-channel MOSFET with a -20V rating, both offering low on-resistance and fast switching speeds. The device is ESD protected, RoHS compliant, and meets AEC-Q101 qualification standards. It has a thermal resistance of 129°C/W when mounted on a 1-inch square copper plate and operates over a junction temperature range of -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.
MOSFET N/P-CH 20V 1.03A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC2400UVQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |