Manufacturer: Diodes Incorporated
Win Source Part Number: 09598-DMC2038LVT
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Maximum Power Dissipation: 800mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A, 2.6A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 530pF @ 10V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
MOSFET N/P-CH 20V TSOT26 Product overview: DMC2038LVT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMC2038LVT can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 2.9A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC, TSOT26, 6 PIN
MOSFET Transistor, N and P Channel, 3.7 A, 20 V, 0.027 ohm, 4.5 V, 400 mV RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 09598-DMC2038LVT | 285-DMC2038LVT | 233-DMC2038LVT | 65T8205 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2038LVT | 20V MOSFET Transistor | Small Signal Field-Effect Transistor, 2.9A I(D), 20V, 2-Element, N-Channel and P-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC, TSOT26, 6 PIN | Mosfet Transistor, N And P Channel, 3.7 A, 20 V, 0.027 Ohm, 4.5 V, 400 Mv Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 800 milliwatts | 800 milliwatts |