Zener Diode 22V 200mW ±2.5% Surface Mount SOD-323
DIODE ZENER 22V 200MW SOD323
DIODE ZENER 22V 200MW SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ22DS-7DITR-ND | DDZ22DS-7 | DDZ22DS-7 | DDZ22DS-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 |