General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two leads, offering a nominal voltage range of 2.4 V to 75 V and total power dissipation up to 590 mW when mounted on a 1 cm² cathode pad. The device supports ±2% and approximately ±5% tolerance options, with a maximum junction temperature of 150 °C and a storage temperature range of -65 °C to 150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diodes BZT52-B30/SOD123/SOD
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 30V 590MW SOD123
| Nexperia B.V. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B30J | BZT52-B30J | 28AK6938 | BZT52-B30J |
| Product Name | Voltage regulator diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |