DIODES Incorporated 14V 200MW Zener Diode DDZ14S-7

Description
DIODE ZENER 14V 200MW SOD323 Product overview: DDZ14S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ14S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 14V 200MW SOD323 Product overview: DDZ14S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ14S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V 200MW Zener Diode - 287-DDZ14S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 200MW Zener Diode
287-DDZ14S-7
14V 200MW Zener Diode 287-DDZ14S-7
DIODE ZENER 14V 200MW SOD323 Product overview: DDZ14S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ14S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 14V 200MW SOD323 Product overview: DDZ14S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ14S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ14S-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ14S-7CT-ND
Single Zener Diodes 31-DDZ14S-7CT-ND
DIODE ZENER 14V 200MW SOD323

DIODE ZENER 14V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ14S-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ14S-7TR-ND
Single Zener Diodes 31-DDZ14S-7TR-ND
Zener Diode 14V 200mW ±3% Surface Mount SOD-323

Zener Diode 14V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ14S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ14S-7DKR-ND
Single Zener Diodes 31-DDZ14S-7DKR-ND
DIODE ZENER 14V 200MW SOD323

DIODE ZENER 14V 200MW SOD323

Buy Now Datasheet
Diodes - Zener - Single - DDZ14S-7 - 014009-DDZ14S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ14S-7
014009-DDZ14S-7
Diodes - Zener - Single - DDZ14S-7 014009-DDZ14S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014009-DDZ14S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014009-DDZ14S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ14S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ14S-7
Discrete Semiconductor Products - Diodes - Zener DDZ14S-7
DIODE ZENER 14V 200MW SOD323

DIODE ZENER 14V 200MW SOD323

Supplier's Site
DIODE ZENER 14V 200MW SOD323 - 233-DDZ14S-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 14V 200MW SOD323
233-DDZ14S-7
DIODE ZENER 14V 200MW SOD323 233-DDZ14S-7
DIODE ZENER 14V 200MW SOD323

DIODE ZENER 14V 200MW SOD323

Supplier's Site
Single Zener Diodes - DDZ14S-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ14S-7
Single Zener Diodes DDZ14S-7
DIODE ZENER 14V 200MW SOD323

DIODE ZENER 14V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ14S-7 31-DDZ14S-7CT-ND 014009-DDZ14S-7 DDZ14S-7 233-DDZ14S-7 DDZ14S-7
Product Name 14V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ14S-7 Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 14V 200MW SOD323 Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS
VZ 14 volts 14 volts 14 volts 14 volts 14 volts
ZZT 16 ohms 16 ohms 16 ohms 16 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data