Low-power voltage regulator diodes in a small SOT323 (SC-70) package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025699-BZB784-C13,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Zener Diode, 13V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER ARRAY 13V SOT-323
Zener Diode Array 1 Pair Common Anode 13V 180mW ±5% SOT-323
DIODE ZENER ARRAY 13V SOT-323
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | BZB784-C13,115 | 1025699-BZB784-C13,115 | BZB784-C13,115 | 1727-BZB784-C13,115DKR-ND | 28AK6843 |
| Product Name | Voltage regulator double diodes | Diodes - Zener - Arrays - BZB784-C13,115 | Zener Diode Arrays | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation; Protector | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | 0.9000 volts | |||
| IF | 200 mA | ||||
| IR | 5.00E-5 mA | 1.00E-4 mA |