Manufacturer: Diodes Incorporated
Win Source Part Number: 1167016-DDTD122TC-7-
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD122TC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD122TC-7-F can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 200MW SOT23-3
Bipolar Transistors - Pre-Biased 200MW 0.22K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1167016-DDTD122TC-7-F | 292-DDTD122TC-7-F | DDTD122TC-7-F-ND | DDTD122TC-7-F | DDTD122TC-7-F | DDTD122TC-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD122TC-7-F | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| VCEO | 50 volts | 50 volts | 50 volts | |||
| Polarity | NPN | NPN - Pre-Biased; NPN |