DIODES Incorporated Zener Diode Arrays BZX84C2V4TS-7-F

Description
DIODE ZENER ARRAY 2.4V SOT-363
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 2.4V SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 31-BZX84C2V4TS-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C2V4TS-7-FDKR-ND
Zener Diode Arrays 31-BZX84C2V4TS-7-FDKR-ND
DIODE ZENER ARRAY 2.4V SOT-363

DIODE ZENER ARRAY 2.4V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C2V4TS-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C2V4TS-7-FCT-ND
Zener Diode Arrays 31-BZX84C2V4TS-7-FCT-ND
DIODE ZENER ARRAY 2.4V SOT-363

DIODE ZENER ARRAY 2.4V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C2V4TS-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C2V4TS-7-FTR-ND
Zener Diode Arrays 31-BZX84C2V4TS-7-FTR-ND
Zener Diode Array 3 Independent 2.4V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 2.4V 200mW ±6% SOT-363

Buy Now Datasheet
Singapore, Singapore
2.4V Zener Diode
295-BZX84C2V4TS-7-F
2.4V Zener Diode 295-BZX84C2V4TS-7-F
DIODE ZENER ARRAY 2.4V SOT363 Product overview: BZX84C2V4TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V4TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 2.4V SOT363 Product overview: BZX84C2V4TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V4TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZX84C2V4TS-7-F - 1026715-BZX84C2V4TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C2V4TS-7-F
1026715-BZX84C2V4TS-7-F
Diodes - Zener - Arrays - BZX84C2V4TS-7-F 1026715-BZX84C2V4TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1026715-BZX84C2V4TS- 7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 3 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026715-BZX84C2V4TS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 3 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - BZX84C2V4TS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C2V4TS-7-F
Zener Diode Arrays BZX84C2V4TS-7-F
DIODE ZENER ARRAY 2.4V SOT363

DIODE ZENER ARRAY 2.4V SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C2V4TS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C2V4TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C2V4TS-7-F
DIODE ZENER ARRAY 2.4V SOT363

DIODE ZENER ARRAY 2.4V SOT363

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C2V4TS-7-F
Zener Diodes BZX84C2V4TS-7-F
Zener Diodes 200mW 2.4V Zener

Zener Diodes 200mW 2.4V Zener

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 31-BZX84C2V4TS-7-FDKR-ND 295-BZX84C2V4TS-7-F 1026715-BZX84C2V4TS-7-F BZX84C2V4TS-7-F BZX84C2V4TS-7-F BZX84C2V4TS-7-F
Product Name Zener Diode Arrays 2.4V Zener Diode Diodes - Zener - Arrays - BZX84C2V4TS-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT-363-6
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS302,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - HSU119-1URF-E - 873989-HSU119-1URF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details