Zener Diode 5.1V 350mW ±2% Surface Mount SOD-523
Zener Diode 5.1V 350mW ±2% Surface Mount SOD-523
Zener Diode 5.1V 350mW ±2% Surface Mount SOD-523
DIODE ZENER 5.1V 350MW SOD523
Zener Diodes 350mW 5.1V Zener AEC-Q101 Qualified
DIODE ZENER 5.1V 350MW SOD523
±2% 350mW 5.1V SOD-523 Zener Diodes ROHS
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT585B5V1TQ-7DICT-ND | BZT585B5V1TQ-7 | BZT585B5V1TQ-7 | BZT585B5V1TQ-7 | BZT585B5V1TQ-7 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | SOD-523; SC-79, SOD-523 | SOD523 | SOD-523; SOD-523 | SOD-523 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 60 ohms | 60 ohms | 60 ohms |