Diode Zener Single 10V 5% 250mW 2-Pin DFN T/R Product overview: BZT52C10LP-7B from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250mW, DFN. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250mW, DFN, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C10LP-7B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 819921-BZT52C10LP-7B
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C10LP-7B | 819921-BZT52C10LP-7B |
| Product Name | 10V 250mW DFN Zener Diode | Diodes - Zener - Single - BZT52C10LP-7B |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | |
| VZ | 10 volts |