Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049157-BFN38TA
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 70 MHz
Categories: OEM Parts(A-B)
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): 300 V
Collector Emitter Voltage (VCEO): 300 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1049157-BFN38TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BFN38TA |
| Polarity | NPN; NPN |