Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 80V 1A 150MHz 2W Surface Mount SOT-89-3
TRANS NPN 80V 1A SOT89-3 Product overview: BCX5616QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616QTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 851217-BCX5616QTA
Features: Bipolar (BJT) Transistor 80 V 1 A 2 W
Package: Reel - TR
Family Name: BCX5616
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BCX5616QTADIDKR, BCX5616QTADITR, BCX5616QTADICT
TRANS NPN 80V 1A SOT89-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor
TRANS NPN 80V 1A SOT89-3
80V 2W 100@150mA,2V 1A NPN SOT-89 Bipolar Transistors - BJT ROHS
TRANS, NPN, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX5616QTADIDKR-ND | 276-BCX5616QTA | 851217-BCX5616QTA | BCX5616QTA | BCX5616QTA | BCX5616QTA | BCX5616QTA | 68AH8978 |
| Product Name | Single Bipolar Transistors | 80V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCX5616QTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Npn, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | |||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89 | SOT89; TO-243AA | SOT89 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |