TRANS NPN 45V 0.8A SOT23-3 Product overview: BCW66HQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66HQTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 863890-BCW66HQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 100MHz 310 mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BCW66
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS NPN 45V 0.8A SOT-23-3
TRANS NPN 45V 0.8A SOT-23-3
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 310mW Surface Mount SOT-23-3
TRANS NPN 45V 0.8A SOT23-3
TRANS, NPN, 45V, 0.8A, 150DEG C, 0.35W ROHS COMPLIANT: YES
Bipolar Transistors - BJT General Purpose Transistor
TRANS NPN 45V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCW66HQTA | 863890-BCW66HQTA | 31-BCW66HQTADKR-ND | BCW66HQTA | 28AK6264 | BCW66HQTA | BCW66HQTA |
| Product Name | 45V 0.8A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCW66HQTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 45V, 0.8A, 150Deg C, 0.35W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |