DIODE GEN PURP 150V 200MA SOD123 Product overview: BAV20W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV20W-7 can be used for catalog matching and distributor lookup.
Diode Standard 150V 200mA Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 752219-BAV20W-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Manufacturer Package: SOD-123
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: BAV20W
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 100nA at 150V
Capacitance at Vr, F: 5pF at 0V, 1MHz
DIODE GEN PURP 150V 200MA SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAV20W-7 | BAV20WDITR-ND | 752219-BAV20W-7 | BAV20W-7 |
| Product Name | 150V 200MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAV20W-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts |