DIODES Incorporated Diode Arrays BAT54DW-7

Description
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54DWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54DWDITR-ND
Diode Arrays BAT54DWDITR-ND
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54DW-7 - 1151561-BAT54DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54DW-7
1151561-BAT54DW-7
Diodes, Rectifiers - Arrays - BAT54DW-7 1151561-BAT54DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151561-BAT54DW-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151561-BAT54DW-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 100MA Diode and Rectifier
286-BAT54DW-7
30V 100MA Diode and Rectifier 286-BAT54DW-7
DIODE ARR SCHOT 30V 100MA SOT363 Product overview: BAT54DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54DW-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 100MA SOT363 Product overview: BAT54DW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54DW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAT54DW-7
DIODE ARR SCHOT 30V 100MA SOT363

DIODE ARR SCHOT 30V 100MA SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAT54DWDITR-ND 1151561-BAT54DW-7 286-BAT54DW-7 BAT54DW-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54DW-7 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C13-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details