DIODES Incorporated Diodes, Rectifiers - Single - BAT46W BAT46W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 72616-BAT46W Alternative Parts (Cross-Reference): BAT41ZFILM; BAT46WH,135; BAT46W-F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Commercial
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 72616-BAT46W Alternative Parts (Cross-Reference): BAT41ZFILM; BAT46WH,135; BAT46W-F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Commercial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT46W - 72616-BAT46W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT46W
72616-BAT46W
Diodes, Rectifiers - Single - BAT46W 72616-BAT46W
Manufacturer: Diodes Incorporated Win Source Part Number: 72616-BAT46W Alternative Parts (Cross-Reference): BAT41ZFILM; BAT46WH,135; BAT46W-F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Commercial

Manufacturer: Diodes Incorporated
Win Source Part Number: 72616-BAT46W
Alternative Parts (Cross-Reference): BAT41ZFILM; BAT46WH,135; BAT46W-F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Commercial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 72616-BAT46W
Product Name Diodes, Rectifiers - Single - BAT46W
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1352-040LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4475US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 53 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers