RF Diode PIN - Single 200V 150mA 750mW 0402
RF Diode PIN - Single 200V 150mA 750mW 0402
RF Diode PIN - Single 200V 150mA 750mW 0402
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 800835-SMP1352-040LF
Packaging: Reel
Current - Max: 150mA
Diode Type: PIN - Single
Supplier Device Package: 0402
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0402
Power Dissipation (Maximum): 750mW
Voltage - Peak Reverse (Maximum): 200V
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 20V, 1MHz
Resistance at If, F: 1.35Ohm at 100mA, 100MHz
Part Number Series: SMP1352-040
Large Signal Switching Plastic Packaged PIN Diodes
RF DIODE PIN 200V 750MW 0402 Product overview: SMP1352-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 750MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 750MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1352-040LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 750MW 0402
RF DIODE PIN 200V 750MW 0402
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 863-1168-2-ND | 800835-SMP1352-040LF | SMP1352-040LF | 284-SMP1352-040LF | SMP1352-040LF | SMP1352-040LF |
| Product Name | RF Diodes | RF Diodes - SMP1352-040LF | RF PIN Diode | 200V 750MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||||
| Diode Type | PIN | PIN - Single | PIN | PIN | ||
| Package | 0402 (1005 Metric) | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 | ||
| VR | 200 volts | 200 volts | ||||
| CT | 0.3000 pF | 0.3000 pF | 0.3500 pF | 0.3000 pF |