DIODES Incorporated END - OF - LIFE - BAS70W-05 BAS70W-05

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1151475-BAS70W-05 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1151475-BAS70W-05 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAS70W-05 - 1151475-BAS70W-05 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAS70W-05
1151475-BAS70W-05
END - OF - LIFE - BAS70W-05 1151475-BAS70W-05
Manufacturer: Diodes Incorporated Win Source Part Number: 1151475-BAS70W-05 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151475-BAS70W-05
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Rectifier Diode, Schottky, 0.2A, 70V V(RRM), - 233-BAS70W-05 - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Schottky, 0.2A, 70V V(RRM),
233-BAS70W-05
Rectifier Diode, Schottky, 0.2A, 70V V(RRM), 233-BAS70W-05
Rectifier Diode, Schottky, 0.2A, 70V V(RRM),

Rectifier Diode, Schottky, 0.2A, 70V V(RRM),

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Schottky Diodes Schottky Diodes
Product Number 1151475-BAS70W-05 233-BAS70W-05
Product Name END - OF - LIFE - BAS70W-05 Rectifier Diode, Schottky, 0.2A, 70V V(RRM),
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9500 volts
View Details
Schottky Diodes & Rectifiers - 1697413 - RS Components, Ltd.
Specs
Applications Rectifier
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details