DIODES Incorporated PMIC - PMIC - Voltage Reference - AZ431AN-ATRE1 AZ431AN-ATRE1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 095110-AZ431AN-ATRE1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 095110-AZ431AN-ATRE1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AZ431AN-ATRE1 - 095110-AZ431AN-ATRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ431AN-ATRE1
095110-AZ431AN-ATRE1
PMIC - PMIC - Voltage Reference - AZ431AN-ATRE1 095110-AZ431AN-ATRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 095110-AZ431AN-ATRE1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 095110-AZ431AN-ATRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - AZ431AN-ATRE1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431AN-ATRE1DITR-ND
Voltage Reference AZ431AN-ATRE1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AZ431AN-ATRE1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431AN-ATRE1DIDKR-ND
Voltage Reference AZ431AN-ATRE1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AZ431AN-ATRE1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431AN-ATRE1DICT-ND
Voltage Reference AZ431AN-ATRE1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.4% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AZ431AN-ATRE1
SOT23 Precision Voltage Reference IC 693-AZ431AN-ATRE1
IC VREF SHUNT ADJ 0.4% SOT23-3 Product overview: AZ431AN-ATRE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AN-ATRE1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.4% SOT23-3 Product overview: AZ431AN-ATRE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431AN-ATRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AZ431AN-ATRE1
Voltage References AZ431AN-ATRE1
Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ431AN-ATRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ431AN-ATRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ431AN-ATRE1
IC VREF SHUNT ADJ 0.4% SOT23-3

IC VREF SHUNT ADJ 0.4% SOT23-3

Supplier's Site
PMIC - Voltage Reference - AZ431AN-ATRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ431AN-ATRE1
PMIC - Voltage Reference AZ431AN-ATRE1
IC VREF SHUNT ADJ 0.4% SOT23-3

IC VREF SHUNT ADJ 0.4% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - AZ431AN-ATRE1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
AZ431AN-ATRE1
Power Supply Chip >> Voltage References AZ431AN-ATRE1
2.5V~36V ±0.4% 100mA Adjustable SOT-23 Voltage References ROHS

2.5V~36V ±0.4% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. - 28AK5988 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc.
28AK5988
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. 28AK5988
VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
IC VREF SHUNT ADJ SOT23 - 233-AZ431AN-ATRE1 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SOT23
233-AZ431AN-ATRE1
IC VREF SHUNT ADJ SOT23 233-AZ431AN-ATRE1
IC VREF SHUNT ADJ SOT23

IC VREF SHUNT ADJ SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 095110-AZ431AN-ATRE1 AZ431AN-ATRE1DITR-ND 693-AZ431AN-ATRE1 AZ431AN-ATRE1 AZ431AN-ATRE1 AZ431AN-ATRE1 AZ431AN-ATRE1 28AK5988 233-AZ431AN-ATRE1
Product Name PMIC - PMIC - Voltage Reference - AZ431AN-ATRE1 Voltage Reference SOT23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. IC VREF SHUNT ADJ SOT23
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active Active
TC 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
9 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD587JN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
PMIC - PMIC - Voltage Reference - X60008CIS8-25 - 1118216-X60008CIS8-25 - Win Source Electronics
Specs
Package Type Other; 8-SO
Life Cycle Stage Obsolete(EOL)
TC 5 ppm/C
View Details
5 suppliers