DIODES Incorporated Voltage Regulators - Linear AZ317DTR-E1

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ317DTR-E1 is an adjustable three-terminal positive voltage regulator designed to provide a low dropout voltage of 1.2V at an output current of 1A. It allows for an adjustable output voltage down to 1.25V using two external resistors. The device features a trimmed bandgap reference for output voltage accuracy within 1%, along with current limiting and thermal shutdown capabilities to protect against overload conditions. This voltage regulator operates within a junction temperature range of 0 to +125°C and is available in a TO252-2 package. It is compliant with RoHS standards and is offered in lead-free and "Green" options, ensuring environmental safety. Typical applications include use in PC motherboards, LCD monitors, graphic cards, and various telecom equipment. The AZ317DTR-E1 is suitable for engineers looking for a reliable and efficient voltage regulation solution in their designs.

Datasheet Summary
Powered by GS/AI

The AZ317DTR-E1 is an adjustable three-terminal positive voltage regulator designed to provide a low dropout voltage of 1.2V at an output current of 1A. It allows for an adjustable output voltage down to 1.25V using two external resistors. The device features a trimmed bandgap reference for output voltage accuracy within 1%, along with current limiting and thermal shutdown capabilities to protect against overload conditions. This voltage regulator operates within a junction temperature range of 0 to +125°C and is available in a TO252-2 package. It is compliant with RoHS standards and is offered in lead-free and "Green" options, ensuring environmental safety. Typical applications include use in PC motherboards, LCD monitors, graphic cards, and various telecom equipment. The AZ317DTR-E1 is suitable for engineers looking for a reliable and efficient voltage regulation solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - AZ317DTR-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ317DTR-E1
Voltage Regulators - Linear AZ317DTR-E1
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AZ317DTR-E1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 9210631 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details