DIODES Incorporated Diodes - Zener - Arrays - AZ23C33-7-F AZ23C33-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010574-AZ23C33-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010574-AZ23C33-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - AZ23C33-7-F - 010574-AZ23C33-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C33-7-F
010574-AZ23C33-7-F
Diodes - Zener - Arrays - AZ23C33-7-F 010574-AZ23C33-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010574-AZ23C33-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010574-AZ23C33-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - AZ23C33-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C33-FDITR-ND
Zener Diode Arrays AZ23C33-FDITR-ND
Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C33-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C33-FDIDKR-ND
Zener Diode Arrays AZ23C33-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C33-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C33-FDICT-ND
Zener Diode Arrays AZ23C33-FDICT-ND
Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 33V 300mW ±5% SOT-23-3

Buy Now Datasheet
Singapore, Singapore
33V SOT23 Zener Diode
295-AZ23C33-7-F
33V SOT23 Zener Diode 295-AZ23C33-7-F
DIODE ZENER ARRAY 33V SOT23-3 Product overview: AZ23C33-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C33-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 33V SOT23-3 Product overview: AZ23C33-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C33-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C33-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C33-7-F
Zener Diode Arrays AZ23C33-7-F
DIODE ZENER ARRAY 33V SOT23-3

DIODE ZENER ARRAY 33V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C33-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C33-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C33-7-F
DIODE ZENER ARRAY 33V SOT23-3

DIODE ZENER ARRAY 33V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C33-7-F
Zener Diodes AZ23C33-7-F
Zener Diodes 300mW 33V Dual Zener AEC-Q101 Qualified

Zener Diodes 300mW 33V Dual Zener AEC-Q101 Qualified

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 010574-AZ23C33-7-F AZ23C33-FDITR-ND 295-AZ23C33-7-F AZ23C33-7-F AZ23C33-7-F AZ23C33-7-F
Product Name Diodes - Zener - Arrays - AZ23C33-7-F Zener Diode Arrays 33V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Diode Type Zener; 1 Pair Common Anode Zener
Life Cycle Stage Active Active
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details