DIODES Incorporated PMIC - PMIC - Battery Chargers - AUR9811DGD AUR9811DGD

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802072-AUR9811DGD Packaging: Reel Mounting Style: SMD Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802072-AUR9811DGD Packaging: Reel Mounting Style: SMD Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - AUR9811DGD - 802072-AUR9811DGD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - AUR9811DGD
802072-AUR9811DGD
PMIC - PMIC - Battery Chargers - AUR9811DGD 802072-AUR9811DGD
Manufacturer: Diodes Incorporated Win Source Part Number: 802072-AUR9811DGD Packaging: Reel Mounting Style: SMD Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802072-AUR9811DGD
Packaging: Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - AUR9811DGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
AUR9811DGD
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers AUR9811DGD
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site
PMIC - Battery Chargers - AUR9811DGD - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
AUR9811DGD
PMIC - Battery Chargers AUR9811DGD
IC BATT CHG LI-ION 1CELL 10WDFN

IC BATT CHG LI-ION 1CELL 10WDFN

Supplier's Site Datasheet
Battery Chargers - AUR9811DGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
AUR9811DGD
Battery Chargers AUR9811DGD
Charger IC Lithium Ion/Polymer 10-WDFN (3x3)

Charger IC Lithium Ion/Polymer 10-WDFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 802072-AUR9811DGD AUR9811DGD AUR9811DGD AUR9811DGD
Product Name PMIC - PMIC - Battery Chargers - AUR9811DGD Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1
Charge Current 1000 mA 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6299AIRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003STR - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1908256P - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type SO
Pins 16
View Details