DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-A ATS137-PL-A-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1149522-ATS137-PL-A- A Packaging: Tape in Box Operating Temperature Range: -20°C ~ 85°C (TA) Features: Temperature Compensated Package: 3-SIP, Formed Leads Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, 1mT Release Family Name: ATS137 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): A3250LUA; A3251LUA; A3250LUA-LC-T; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1149522-ATS137-PL-A- A Packaging: Tape in Box Operating Temperature Range: -20°C ~ 85°C (TA) Features: Temperature Compensated Package: 3-SIP, Formed Leads Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, 1mT Release Family Name: ATS137 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): A3250LUA; A3251LUA; A3250LUA-LC-T; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-A - 1149522-ATS137-PL-A-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-A
1149522-ATS137-PL-A-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-A 1149522-ATS137-PL-A-A
Manufacturer: Diodes Incorporated Win Source Part Number: 1149522-ATS137-PL-A- A Packaging: Tape in Box Operating Temperature Range: -20°C ~ 85°C (TA) Features: Temperature Compensated Package: 3-SIP, Formed Leads Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, 1mT Release Family Name: ATS137 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 3-SIP Current - Output (Maximum): 25mA Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): A3250LUA; A3251LUA; A3250LUA-LC-T; Introduction Date: March 04, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1149522-ATS137-PL-A-A
Packaging: Tape in Box
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Temperature Compensated
Package: 3-SIP, Formed Leads
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3.5 V ~ 20 V
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Part Status: Obsolete(EOL)
Sensing Range: 10mT Trip, 1mT Release
Family Name: ATS137
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 3-SIP
Current - Output (Maximum): 25mA
Maximum Supply Current: 10mA
Alternative Parts (Cross-Reference): A3250LUA; A3251LUA; A3250LUA-LC-T;
Introduction Date: March 04, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1149522-ATS137-PL-A-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-P-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1140828-TLE493DA1B6HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details