Infineon Technologies AG Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon TLE5009E2010FUMA1

Description
ANGULAR SENSOR, AEC-Q100, GMR, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANGULAR SENSOR, AEC-Q100, GMR, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon - 13AC0834 - Newark, An Avnet Company
Chicago, IL, United States
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon
13AC0834
Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon 13AC0834
ANGULAR SENSOR, AEC-Q100, GMR, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ANGULAR SENSOR, AEC-Q100, GMR, SOIC-8; Magnetoresistive Sensor Technology:Giant Magneto Resistance Sensor (GMR); Magnetoresistive Sensor Type:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Magnetic Sensor Chips
Product Number 13AC0834
Product Name Angular Sensor, Aec-Q100, Gmr, Soic-8; Magnetoresistive Sensor Technology Infineon
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1122ELHLX-T - 908831-A1122ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details