Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1242EUA-I1-T

Description
Win Source Part Number: 1347405-A1242EUA-I1- T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 6.9mA Sensing Range: 8mT Trip, -8mT Release Voltage - Supply: 3.5V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347405-A1242EUA-I1- T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 6.9mA Sensing Range: 8mT Trip, -8mT Release Voltage - Supply: 3.5V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347405-A1242EUA-I1-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347405-A1242EUA-I1-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347405-A1242EUA-I1-T
Win Source Part Number: 1347405-A1242EUA-I1- T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 500 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 85°C Polarization: South Pole Current - Supply (Max): 6.9mA Sensing Range: 8mT Trip, -8mT Release Voltage - Supply: 3.5V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete

Win Source Part Number: 1347405-A1242EUA-I1-T
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 6.9mA
Sensing Range: 8mT Trip, -8mT Release
Voltage - Supply: 3.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1347405-A1242EUA-I1-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381275-A1145EUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers