IC REG LDO 8V 1A Product overview: AS7808AT-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AS7808AT-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 051845-AS7808AT-E1
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulators Linear Reg High Curr
IC REG LINEAR 8V 1A TO220-3
IC REG LINEAR 8V 1A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-AS7808AT-E1 | 051845-AS7808AT-E1 | AS7808AT-E1 | AS7808AT-E1 | 233-AS7808AT-E1 |
| Product Name | 8V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AS7808AT-E1 | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 8V 1A TO220-3 |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube/Rail | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 2 volts | 2 volts | 2 volts |