DIODES Incorporated PMIC - PMIC - Supervisors - APX809-29SAG APX809-29SAG

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744399-APX809-29SAG Manufacturer Homepage: www.diodes.com Reference case: SOT23 Reference Date Code: 1245+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744399-APX809-29SAG Manufacturer Homepage: www.diodes.com Reference case: SOT23 Reference Date Code: 1245+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - APX809-29SAG - 744399-APX809-29SAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX809-29SAG
744399-APX809-29SAG
PMIC - PMIC - Supervisors - APX809-29SAG 744399-APX809-29SAG
Manufacturer: Diodes Incorporated Win Source Part Number: 744399-APX809-29SAG Manufacturer Homepage: www.diodes.com Reference case: SOT23 Reference Date Code: 1245+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 744399-APX809-29SAG
Manufacturer Homepage: www.diodes.com
Reference case: SOT23
Reference Date Code: 1245+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-APX809-29SAG
Voltage Supervisor IC 691-APX809-29SAG
Product overview: APX809-29SAG from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809-29SAG can be used for catalog matching and distributor lookup.

Product overview: APX809-29SAG from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX809-29SAG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 744399-APX809-29SAG 691-APX809-29SAG
Product Name PMIC - PMIC - Supervisors - APX809-29SAG Voltage Supervisor IC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details