Diode Schottky 60V 3A Through Hole DO-201
DIODE SCHOTTKY 60V 3A DO201 Product overview: APD360VPL-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD360VPL-E1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348920-APD360VPL-E1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Technology: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -50°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: APD360
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A
DIODE SCHOTTKY 60V 3A DO201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | APD360VPL-E1-ND | 280-APD360VPL-E1 | 1348920-APD360VPL-E1 | APD360VPL-E1 |
| Product Name | Single Diodes | Schottky 60V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 125 C (-58 to 257 F) | -50 C (-58 F) | -50 to 125 C (-58 to 257 F) |