DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CK6-BDTRG1 AP9101CK6-BDTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802487-AP9101CK6-BDT RG1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802487-AP9101CK6-BDT RG1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CK6-BDTRG1 - 802487-AP9101CK6-BDTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CK6-BDTRG1
802487-AP9101CK6-BDTRG1
PMIC - PMIC - Battery Management - AP9101CK6-BDTRG1 802487-AP9101CK6-BDTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 802487-AP9101CK6-BDT RG1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000

Manufacturer: Diodes Incorporated
Win Source Part Number: 802487-AP9101CK6-BDTRG1
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000

Buy Now
Battery Management - AP9101CK6-BDTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK6-BDTRG1
Battery Management AP9101CK6-BDTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK6-BDTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK6-BDTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK6-BDTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802487-AP9101CK6-BDTRG1 AP9101CK6-BDTRG1 AP9101CK6-BDTRG1
Product Name PMIC - PMIC - Battery Management - AP9101CK6-BDTRG1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products