DIODES Incorporated PMIC - PMIC - LED Drivers - AP8800SG-13 AP8800SG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010124-AP8800SG-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010124-AP8800SG-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP8800SG-13 - 010124-AP8800SG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP8800SG-13
010124-AP8800SG-13
PMIC - PMIC - LED Drivers - AP8800SG-13 010124-AP8800SG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010124-AP8800SG-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 010124-AP8800SG-13
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 8V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AP8800SG-13
LED Lighting Drivers AP8800SG-13
LED Lighting Drivers 28V, 350mA LED DC/DC Converter

LED Lighting Drivers 28V, 350mA LED DC/DC Converter

Buy Now Datasheet
PMIC - LED Drivers - AP8800SG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP8800SG-13
PMIC - LED Drivers AP8800SG-13
IC LED DRVR RGLTR DIM 350MA 8SOP

IC LED DRVR RGLTR DIM 350MA 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 010124-AP8800SG-13 AP8800SG-13 AP8800SG-13
Product Name PMIC - PMIC - LED Drivers - AP8800SG-13 LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 A Two-Channel Flash LED Driver - SKY81299 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
View Details
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
6 suppliers
250MA LED Driver IC - 137-NCR321UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
8 suppliers