DIODES Incorporated PMIC - PMIC - LED Drivers - AP8800FNG-7 AP8800FNG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010122-AP8800FNG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DFN3030-10 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010122-AP8800FNG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DFN3030-10 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP8800FNG-7 - 010122-AP8800FNG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP8800FNG-7
010122-AP8800FNG-7
PMIC - PMIC - LED Drivers - AP8800FNG-7 010122-AP8800FNG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010122-AP8800FNG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DFN3030-10 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 010122-AP8800FNG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DFN3030-10
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 8V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AP8800FNG-7
LED Lighting Drivers AP8800FNG-7
LED Lighting Drivers 28V, 350mA LED DC/DC Converter

LED Lighting Drivers 28V, 350mA LED DC/DC Converter

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
AP8800FNG-7
PMIC - LED Drivers AP8800FNG-7
IC LED DRIVER RGLTR DIM 10DFN

IC LED DRIVER RGLTR DIM 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 010122-AP8800FNG-7 AP8800FNG-7 AP8800FNG-7
Product Name PMIC - PMIC - LED Drivers - AP8800FNG-7 LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8431EEHTR-T - 140590-A8431EEHTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 32 volts
View Details
4 suppliers
LED Drivers - 7116884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - LED Drivers - IRS25401STRPBF - Lingto Electronic Limited
Specs
Type Dimmable
View Details