Skyworks Solutions, Inc. 2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface SKY81298

Description
The SKY81298 is a high-efficiency, high-current boost converter with three independently programmable constant current outputs. The device is optimized for LED flash applications implementing tri-tone flash LED color compensation, or dual rear LED flash plus single front LED flash to support “selfie” pictures taken from the front-facing camera. The SKY81298 uses a single DC/DC boost and only one inductor to support all three LED outputs, and all LED outputs may be enabled simultaneously to support up to a total of 2.4 A total LED current. The SKY81298 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current for each channel can be programmed up to 1.5 A at 12 mA step. The device uses a common cathode (current source) topology to allow a direct flash LED cathode connection to the ground plane which facilitates LED heat dissipation. The total combined output current for flash outputs is 2.4 A. The high-frequency 2.75 MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81298 ideally suited for small batterypowered applications. A startup control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode. An industry standard I2C digital interface is used to program the SKY81298 LED Flash and Movie modes. Device operations are fully configurable; Movie and Flash current level, current limits, and fault reporting are managed through I2C. Also included are separate flash enable inputs to initiate the flash operation and a flash inhibit input either to reduce the flash current to Moviemode levels or to shut off the flash current during high battery demand conditions. The flash enable inputs can be configured to control different flash LEDs as required by the system designer. The SKY81298 is available in a small 1.903 x 1.903 x 0.605 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.
Request a Quote
Description
The SKY81298 is a high-efficiency, high-current boost converter with three independently programmable constant current outputs. The device is optimized for LED flash applications implementing tri-tone flash LED color compensation, or dual rear LED flash plus single front LED flash to support “selfie” pictures taken from the front-facing camera. The SKY81298 uses a single DC/DC boost and only one inductor to support all three LED outputs, and all LED outputs may be enabled simultaneously to support up to a total of 2.4 A total LED current. The SKY81298 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current for each channel can be programmed up to 1.5 A at 12 mA step. The device uses a common cathode (current source) topology to allow a direct flash LED cathode connection to the ground plane which facilitates LED heat dissipation. The total combined output current for flash outputs is 2.4 A. The high-frequency 2.75 MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81298 ideally suited for small batterypowered applications. A startup control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode. An industry standard I2C digital interface is used to program the SKY81298 LED Flash and Movie modes. Device operations are fully configurable; Movie and Flash current level, current limits, and fault reporting are managed through I2C. Also included are separate flash enable inputs to initiate the flash operation and a flash inhibit input either to reduce the flash current to Moviemode levels or to shut off the flash current during high battery demand conditions. The flash enable inputs can be configured to control different flash LEDs as required by the system designer. The SKY81298 is available in a small 1.903 x 1.903 x 0.605 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface - SKY81298 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface
SKY81298
2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface SKY81298
The SKY81298 is a high-efficiency, high-current boost converter with three independently programmable constant current outputs. The device is optimized for LED flash applications implementing tri-tone flash LED color compensation, or dual rear LED flash plus single front LED flash to support “selfie” pictures taken from the front-facing camera. The SKY81298 uses a single DC/DC boost and only one inductor to support all three LED outputs, and all LED outputs may be enabled simultaneously to support up to a total of 2.4 A total LED current. The SKY81298 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current for each channel can be programmed up to 1.5 A at 12 mA step. The device uses a common cathode (current source) topology to allow a direct flash LED cathode connection to the ground plane which facilitates LED heat dissipation. The total combined output current for flash outputs is 2.4 A. The high-frequency 2.75 MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81298 ideally suited for small batterypowered applications. A startup control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode. An industry standard I2C digital interface is used to program the SKY81298 LED Flash and Movie modes. Device operations are fully configurable; Movie and Flash current level, current limits, and fault reporting are managed through I2C. Also included are separate flash enable inputs to initiate the flash operation and a flash inhibit input either to reduce the flash current to Moviemode levels or to shut off the flash current during high battery demand conditions. The flash enable inputs can be configured to control different flash LEDs as required by the system designer. The SKY81298 is available in a small 1.903 x 1.903 x 0.605 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.

The SKY81298 is a high-efficiency, high-current boost converter with three independently programmable constant current outputs. The device is optimized for LED flash applications implementing tri-tone flash LED color compensation, or dual rear LED flash plus single front LED flash to support “selfie” pictures taken from the front-facing camera. The SKY81298 uses a single DC/DC boost and only one inductor to support all three LED outputs, and all LED outputs may be enabled simultaneously to support up to a total of 2.4 A total LED current.
The SKY81298 maintains the flash LED output current using a DC-DC step-up converter with a bypass function to maximize efficiency under all load conditions. The flash current for each channel can be programmed up to 1.5 A at 12 mA step. The device uses a common cathode (current source) topology to allow a direct flash LED cathode connection to the ground plane which facilitates LED heat dissipation. The total combined output current for flash outputs is 2.4 A.
The high-frequency 2.75 MHz DC-DC boost switching frequency allows the use of a small external inductor and output capacitor, which makes the SKY81298 ideally suited for small batterypowered applications. A startup control circuit automatically senses the flash LED forward voltage at any programmed output current setting and determines the most efficient operation mode.
An industry standard I2C digital interface is used to program the SKY81298 LED Flash and Movie modes. Device operations are fully configurable; Movie and Flash current level, current limits, and fault reporting are managed through I2C. Also included are separate flash enable inputs to initiate the flash operation and a flash inhibit input either to reduce the flash current to Moviemode levels or to shut off the flash current during high battery demand conditions. The flash enable inputs can be configured to control different flash LEDs as required by the system designer.
The SKY81298 is available in a small 1.903 x 1.903 x 0.605 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category LED Drivers
Product Number SKY81298
Product Name 2.4 A Three-Channel Flash LED Driver with I<sup>2</sup>C Control Interface
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 5.5 volts
Output Voltage 5.5 volts
Output Current 2400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3122ITP-T1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
6 suppliers