LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 370mA (Switch) TSOT-25
IC LED DRV RGLTR PWM TSOT25 Product overview: AP8800AWT-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP8800AWT-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010121-AP8800AWT-7
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 8V
Channel Output Current: 370mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC LED DRV RGLTR PWM TSOT25
LED, DC/DC DRIVER, BUCK, TSOT-25 ROHS COMPLIANT: YES
IC LED DRIVER RGLTR DIM TSOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AP8800AWT-7DITR-ND | 137-AP8800AWT-7 | 010121-AP8800AWT-7 | AP8800AWT-7 | 28AK5859 | AP8800AWT-7 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - AP8800AWT-7 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Buck, Tsot-25 Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 28 volts | 8 to 28 volts | 8 volts | 8 to 28 volts | ||
| Output Current | 370 milliamps | 370 milliamps | 370 milliamps | |||
| Features | RoHS Compliant | RoHS Compliant |