Win Source Part Number: 1349090-AP74700QW6-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Series: Automotive, AEC-Q100
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
FET Type: N-Channel
Current - Supply: 80 µA
Internal Switch(s): No
Delay Time - ON: 1.4 µs
Delay Time - OFF: 450 ns
Voltage - Supply: 3.2V ~ 65V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP74700
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1349090-AP74700QW6-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes |
| Supply Voltage | Other; 3.2V ~ 65V |